The CNX83A.W is a 6-pin dual in-line phototransistor optocoupler consisting of a gallium arsenide infrared LED and a silicon phototransistor, designed for isolation in digital logic and power supply applications. It has a collector-emitter voltage rating of 50 V and a continuous collector current of 100 mA. The device provides 5300 Vac(rms) input-output isolation voltage with an external creepage of 8.0 mm and clearance of 9.6 mm. Its current transfer ratio ranges from 40% to 320% at 10 mA input and 5 V collector-emitter voltage, with a saturation voltage of 0.4 V maximum. The package is a standard 6-pin DIP measuring 0.400 by 0.270 inches. The base lead is internally connected, distinguishing it from the CNX82A.W variant.
1-CH DC Optocoupler Transistor PDIP 50V 100mA 5.3kV Product overview: CNX83AW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX83AW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNX83AW |
| Product Name | 50V 100mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |