onsemi SMD Bipolar Transistor CNX48US

Description
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: CNX48US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX48US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: CNX48US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX48US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Bipolar Transistor
903-CNX48US
SMD Bipolar Transistor 903-CNX48US
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: CNX48US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX48US can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: CNX48US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX48US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNX48US - 771676-CNX48US - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX48US
771676-CNX48US
Optoisolators - Transistor, Photovoltaic Output - CNX48US 771676-CNX48US
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771676-CNX48US Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3.5μs, 36μs Part Status: Obsolete(EOL) Family Name: CNX48U Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 350% @ 500μA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): 4N30SMT&R; 4N30SM; H11B2XSM; H11B3SM; Introduction Date: June 29, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771676-CNX48US
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3.5μs, 36μs
Part Status: Obsolete(EOL)
Family Name: CNX48U
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 350% @ 500μA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): 4N30SMT&R; 4N30SM; H11B2XSM; H11B3SM;
Introduction Date: June 29, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-CNX48US 771676-CNX48US
Product Name SMD Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNX48US
PD 250 milliwatts
Unlock Full Specs
to access all available technical data