onsemi Optoisolators - Transistor, Photovoltaic Output - CNX48U3SD CNX48U3SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029811-CNX48U3SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 350% @ 500μA Switching Turn-On and Turn-Off Time: 3.5μs, 36μs Maximum Output Voltage: 30V Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029811-CNX48U3SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 350% @ 500μA Switching Turn-On and Turn-Off Time: 3.5μs, 36μs Maximum Output Voltage: 30V Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNX48U3SD - 1029811-CNX48U3SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX48U3SD
1029811-CNX48U3SD
Optoisolators - Transistor, Photovoltaic Output - CNX48U3SD 1029811-CNX48U3SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029811-CNX48U3SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 350% @ 500μA Switching Turn-On and Turn-Off Time: 3.5μs, 36μs Maximum Output Voltage: 30V Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029811-CNX48U3SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 350% @ 500μA
Switching Turn-On and Turn-Off Time: 3.5μs, 36μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
5.3KV Bipolar Transistor
903-CNX48U3SD
5.3KV Bipolar Transistor 903-CNX48U3SD
OPTOISO 5.3KV DARL W/BASE 6SMD Product overview: CNX48U3SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX48U3SD can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV DARL W/BASE 6SMD Product overview: CNX48U3SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX48U3SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1029811-CNX48U3SD 903-CNX48U3SD
Product Name Optoisolators - Transistor, Photovoltaic Output - CNX48U3SD 5.3KV Bipolar Transistor
Package Type SOT3; 6-SMD Reel - TR
Unlock Full Specs
to access all available technical data