onsemi Optoisolators - Transistor, Photovoltaic Output - CNX48U CNX48U

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029807-CNX48U Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 350% @ 500μA Switching Turn-On and Turn-Off Time: 3.5μs, 36μs Maximum Output Voltage: 30V Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029807-CNX48U Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 350% @ 500μA Switching Turn-On and Turn-Off Time: 3.5μs, 36μs Maximum Output Voltage: 30V Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNX48U - 1029807-CNX48U - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX48U
1029807-CNX48U
Optoisolators - Transistor, Photovoltaic Output - CNX48U 1029807-CNX48U
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029807-CNX48U Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 350% @ 500μA Switching Turn-On and Turn-Off Time: 3.5μs, 36μs Maximum Output Voltage: 30V Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029807-CNX48U
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington with Base
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 350% @ 500μA
Switching Turn-On and Turn-Off Time: 3.5μs, 36μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1029807-CNX48U
Product Name Optoisolators - Transistor, Photovoltaic Output - CNX48U
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDR8259XXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Phototransistor Hermetic Surface Mount Optocoupler - OLS010 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 4-Lead Hermetic Ceramic LCC
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details