The CNX48U is a photodarlington optocoupler with a gallium arsenide infrared emitter and silicon photodarlington detector, used for signal isolation in low-power logic, telecommunications, and portable electronics. It is housed in a 6-pin dual in-line package measuring 0.350 x 0.270 inches. The device has an input-output isolation voltage of 5300 Vac(rms) and isolation resistance of 10¹¹ Ω. It operates from -55°C to +100°C with a total power dissipation of 250 mW at 25°C. Collector-emitter breakdown voltage is 30 V, and the current transfer ratio is 60% minimum with 10 mA input current. Saturation voltage is 1.0 V at 10 mA output. Turn-on and turn-off times are 3.5 µs and 25 µs, respectively, under standard test conditions. It meets JEDEC Registered Specifications and optionally qualifies for VDE 0884.
Transistor Output Optocouplers 6PDIP 5.3KV PHOTODRL Product overview: CNX48U from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX48U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNX48U |
| Product Name | 5.3KV Bipolar Transistor |
| PD | 250 milliwatts |