onsemi 30V 100mA Bipolar Transistor CNX39UW

Description
1-CH DC Optocoupler Transistor Output, 30V VCEO, 100mA, PDIP Product overview: CNX39UW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39UW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler Transistor Output, 30V VCEO, 100mA, PDIP Product overview: CNX39UW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39UW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100mA Bipolar Transistor
903-CNX39UW
30V 100mA Bipolar Transistor 903-CNX39UW
1-CH DC Optocoupler Transistor Output, 30V VCEO, 100mA, PDIP Product overview: CNX39UW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39UW can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler Transistor Output, 30V VCEO, 100mA, PDIP Product overview: CNX39UW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39UW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNX39UW - 771672-CNX39UW - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX39UW
771672-CNX39UW
Optoisolators - Transistor, Photovoltaic Output - CNX39UW 771672-CNX39UW
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771672-CNX39UW Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 20μs, 20μs Part Status: Obsolete(EOL) Family Name: CNX39U Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 60% @ 10mA Current Transfer Ratio (Maximum): 100% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17-2T-M; CNY17-2TV-M; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771672-CNX39UW
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 20μs, 20μs
Part Status: Obsolete(EOL)
Family Name: CNX39U
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 60% @ 10mA
Current Transfer Ratio (Maximum): 100% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17-2T-M; CNY17-2TV-M;
Introduction Date: May 23, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNX39UW 771672-CNX39UW
Product Name 30V 100mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNX39UW
IC(max) 100 milliamps
PD 200 milliwatts
hfe 100
Unlock Full Specs
to access all available technical data