The CNX39U300W is an optocoupler with an infrared GaAs LED and a silicon NPN phototransistor with accessible base, housed in a 6-pin dual-in-line package. It features a current transfer ratio of 60 to 100% at 10 mA forward current and 0.4 V collector-emitter voltage, a collector-emitter breakdown voltage of 30 V, and an isolation voltage of 5,300 V RMS. The device supports operating temperatures from -40°C to +100°C and has a forward current rating of 100 mA. It is UL and VDE recognized.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk Product overview: CNX39U300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39U300W can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNX39U300W |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |