onsemi Optoisolators - Transistor, Photovoltaic Output - CNX38USD CNX38USD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771667-CNX38USD Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 20μs, 20μs Part Status: Obsolete(EOL) Family Name: CNX38U Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 70% @ 10mA Current Transfer Ratio (Maximum): 210% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17-3SR2-M; CNY173SM; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771667-CNX38USD Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 20μs, 20μs Part Status: Obsolete(EOL) Family Name: CNX38U Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 70% @ 10mA Current Transfer Ratio (Maximum): 210% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17-3SR2-M; CNY173SM; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNX38USD - 771667-CNX38USD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX38USD
771667-CNX38USD
Optoisolators - Transistor, Photovoltaic Output - CNX38USD 771667-CNX38USD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771667-CNX38USD Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 20μs, 20μs Part Status: Obsolete(EOL) Family Name: CNX38U Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 70% @ 10mA Current Transfer Ratio (Maximum): 210% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17-3SR2-M; CNY173SM; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771667-CNX38USD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 20μs, 20μs
Part Status: Obsolete(EOL)
Family Name: CNX38U
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 80V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 70% @ 10mA
Current Transfer Ratio (Maximum): 210% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17-3SR2-M; CNY173SM;
Introduction Date: May 23, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 80V 100mA 5.3kV Bipolar Transistor
903-CNX38USD
SMD 80V 100mA 5.3kV Bipolar Transistor 903-CNX38USD
1-CH DC-IN Optocoupler, 80V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX38USD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX38USD can be used for catalog matching and distributor lookup.

1-CH DC-IN Optocoupler, 80V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX38USD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX38USD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 771667-CNX38USD 903-CNX38USD
Product Name Optoisolators - Transistor, Photovoltaic Output - CNX38USD SMD 80V 100mA 5.3kV Bipolar Transistor
Package Type SOT3
Packing Method Tape Reel; Reel package
TJ -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data