onsemi SMD 80V 100mA 5.3kV Bipolar Transistor CNX38US

Description
1-CH DC Optocoupler, 80V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX38US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX38US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler, 80V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX38US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX38US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 80V 100mA 5.3kV Bipolar Transistor
903-CNX38US
SMD 80V 100mA 5.3kV Bipolar Transistor 903-CNX38US
1-CH DC Optocoupler, 80V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX38US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX38US can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 80V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX38US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX38US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNX38US - 1029796-CNX38US - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX38US
1029796-CNX38US
Optoisolators - Transistor, Photovoltaic Output - CNX38US 1029796-CNX38US
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029796-CNX38US Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 70% @ 10mA Maximum DC Current Transfer Ratio: 210% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 20μs Maximum Output Voltage: 80V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029796-CNX38US
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 70% @ 10mA
Maximum DC Current Transfer Ratio: 210% @ 10mA
Switching Turn-On and Turn-Off Time: 20μs, 20μs
Maximum Output Voltage: 80V
Channel Output Current: 100mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-CNX38US 1029796-CNX38US
Product Name SMD 80V 100mA 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNX38US
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658550 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single Bipolar Transistors - BCP49H6359XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers