Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029794-CNX38U3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 70% @ 10mA
Maximum DC Current Transfer Ratio: 210% @ 10mA
Switching Turn-On and Turn-Off Time: 20μs, 20μs
Maximum Output Voltage: 80V
Channel Output Current: 100mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Optocoupler 1-CH DC-IN 80V 100mA 5.3kV SMD Product overview: CNX38U3S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX38U3S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1029794-CNX38U3S | 903-CNX38U3S |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNX38U3S | SMD 80V 100mA 5.3kV Bipolar Transistor |
| Package Type | SOT3; 6-SMD |