onsemi Optoisolators - Transistor, Photovoltaic Output - CNX38U CNX38U

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029791-CNX38U Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 70% @ 10mA Maximum DC Current Transfer Ratio: 210% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 20μs Maximum Output Voltage: 80V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029791-CNX38U Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 70% @ 10mA Maximum DC Current Transfer Ratio: 210% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 20μs Maximum Output Voltage: 80V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNX38U - 1029791-CNX38U - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX38U
1029791-CNX38U
Optoisolators - Transistor, Photovoltaic Output - CNX38U 1029791-CNX38U
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029791-CNX38U Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 70% @ 10mA Maximum DC Current Transfer Ratio: 210% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 20μs Maximum Output Voltage: 80V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029791-CNX38U
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 70% @ 10mA
Maximum DC Current Transfer Ratio: 210% @ 10mA
Switching Turn-On and Turn-Off Time: 20μs, 20μs
Maximum Output Voltage: 80V
Channel Output Current: 100mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1029791-CNX38U
Product Name Optoisolators - Transistor, Photovoltaic Output - CNX38U
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12F2XUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details