The CNX36UW is a 6-pin dual-in-line package optocoupler consisting of an infrared GaAs diode and a silicon NPN phototransistor with accessible base, designed for isolation in power supply regulators, digital logic inputs, and industrial controls. It features an input-forward voltage of 1.15 to 1.5 V at 10 mA, a collector-emitter breakdown voltage of 30 V, and a DC current transfer ratio of 80 to 200 % at 10 mA forward current and 10 V collector-emitter voltage. The device meets UL recognized (E90700) and VDE 0884 standards, and supports a maximum operating temperature of 100°C and storage temperature of 150°C. All variants in the series share the 0.4-inch lead spacing, as indicated by the 'W' suffix in the ordering code.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk Product overview: CNX36UW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX36UW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNX36UW |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |