onsemi SMD 30V 100mA 5.3kV Bipolar Transistor CNX36US

Description
1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX36US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX36US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX36US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX36US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 100mA 5.3kV Bipolar Transistor
903-CNX36US
SMD 30V 100mA 5.3kV Bipolar Transistor 903-CNX36US
1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX36US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX36US can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX36US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX36US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNX36US - 771664-CNX36US - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX36US
771664-CNX36US
Optoisolators - Transistor, Photovoltaic Output - CNX36US 771664-CNX36US
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771664-CNX36US Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 20μs, 20μs Part Status: Obsolete(EOL) Family Name: CNX36U Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 80% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17-3SR2-M; CNY173SM; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771664-CNX36US
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 20μs, 20μs
Part Status: Obsolete(EOL)
Family Name: CNX36U
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 80% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17-3SR2-M; CNY173SM;
Introduction Date: May 23, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNX36US 771664-CNX36US
Product Name SMD 30V 100mA 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNX36US
IC(max) 100 milliamps
PD 200 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data