The CNX36U is a 6-pin dual-in-line optocoupler containing an infrared GaAs LED and a silicon NPN phototransistor with accessible base, designed for electrical isolation in digital logic and power supply applications. It has a collector-emitter voltage rating of 30 V, a maximum collector current of 100 mA, and an isolation voltage of 5,300 V RMS. The device meets UL and VDE isolation standards, with a storage temperature range of -55°C to +150°C and an operating temperature range of -40°C to +100°C. The 6-pin package has a lead pitch of 2.54 mm and is available in through-hole and surface-mount variants. Current transfer ratio ranges from 80% to 200% at 10 mA forward current and 10 V collector-emitter voltage.
1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Iso, PDIP Product overview: CNX36U from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX36U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNX36U |
| Product Name | 30V 100mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |