onsemi SMD Bipolar Transistor CNX35US

Description
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: CNX35US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX35US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: CNX35US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX35US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Bipolar Transistor - 903-CNX35US - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Bipolar Transistor
903-CNX35US
SMD Bipolar Transistor 903-CNX35US
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: CNX35US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX35US can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: CNX35US from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX35US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNX35US - 771657-CNX35US - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX35US
771657-CNX35US
Optoisolators - Transistor, Photovoltaic Output - CNX35US 771657-CNX35US
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771657-CNX35US Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 20μs, 20μs Part Status: Obsolete(EOL) Family Name: CNX35U Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 160% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17-2S-M; CNY17-2SR2-M; Introduction Date: May 23, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771657-CNX35US
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 20μs, 20μs
Part Status: Obsolete(EOL)
Family Name: CNX35U
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 40% @ 10mA
Current Transfer Ratio (Maximum): 160% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17-2S-M; CNY17-2SR2-M;
Introduction Date: May 23, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNX35US 771657-CNX35US
Product Name SMD Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNX35US
IC(max) 100 milliamps
PD 200 milliwatts
hfe 160
Unlock Full Specs
to access all available technical data