The CNW136 is a high-speed optocoupler with an AlGaAs LED and photodetector transistor in an 8-pin wide-body DIL package, featuring a pin spacing of 10.16 mm, 9.6 mm minimum clearance, and 10 mm minimum creepage. It offers 11 MHz bandwidth, propagation delay times up to 1.0 µs, and a current transfer ratio of at least 15% at 16 mA forward current and 0.4 V output voltage across 0 to 70°C. It provides 5000 V (RMS) and 7070 V (DC) isolation, meets UL 1577 and IEC/BSI standards, and is rated for 1000 V (RMS) maximum operating isolation voltage and 8000 V peak voltage per VDE 00884. The device is UL-recognized (File #E90700) and operates from -55°C to +85°C.
OPTOCOUPLER TRANS OUT HI SPD 8DI Product overview: CNW136 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNW136 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNW136 |
| Product Name | Bipolar Transistor |