The CNW135 is a high-speed optocoupler with an AlGaAs LED and photodetector transistor in an 8-pin wide body DIL package, featuring a pin spacing of 10.16 mm, 9.6 mm clearance, and 10 mm creepage. It has a 11 MHz bandwidth, propagation delay times of up to 2.0 µs, and a current transfer ratio of 7% minimum at 16 mA forward current and 4.5 V output voltage. The device supports 5000 V (RMS) and 7070 V (DC) isolation with UL 1577 and IEC/BSI compliance, and is rated for operation from -55°C to +85°C. It meets UL recognition File #E90700 and VDE 00884 standards for 1000 V (RMS) operating isolation voltage.
OPTOCOUPLER TRAN OUT HI SPD 8DIP Product overview: CNW135 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNW135 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNW135 |
| Product Name | Bipolar Transistor |