Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 202650-CMPWR330SF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 1.5mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
400 mA SmartOR¿ Dual Regulator with VAUX Switch, SOIC-8 Narrow Body, 2500-REEL Product overview: CMPWR330SF from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 400 mA, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CMPWR330SF can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 400MA 8SOIC
IC REG LINEAR 3.3V 400MA 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CMPWR330SF-ND | 202650-CMPWR330SF | 776-CMPWR330SF | CMPWR330SF | CMPWR330SF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - CMPWR330SF | Dual 400 mA SOIC Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |