onsemi 3.3V 0.4A SOIC LDO Voltage Regulator IC CMPWR330SA

Description
LDO Regulator Pos 3.3V 0.4A 8-Pin SOIC T/R Product overview: CMPWR330SA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.4A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.4A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CMPWR330SA can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 3.3V 0.4A 8-Pin SOIC T/R Product overview: CMPWR330SA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.4A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.4A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CMPWR330SA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.4A SOIC LDO Voltage Regulator IC
699-CMPWR330SA
3.3V 0.4A SOIC LDO Voltage Regulator IC 699-CMPWR330SA
LDO Regulator Pos 3.3V 0.4A 8-Pin SOIC T/R Product overview: CMPWR330SA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.4A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.4A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CMPWR330SA can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.4A 8-Pin SOIC T/R Product overview: CMPWR330SA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.4A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.4A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CMPWR330SA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 242647-CMPWR330SA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
242647-CMPWR330SA
Integrated Circuits(ICs) 242647-CMPWR330SA
Manufacturer: ON Semiconductor Win Source Part Number: 242647-CMPWR330SA Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CMPWR330 Alternative Parts (Cross-Reference): CMPWR330SF; BU33JA2DG-CTR; BD3570FP-E2; BD3570FP-TR; Introduction Date: October 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 242647-CMPWR330SA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CMPWR330
Alternative Parts (Cross-Reference): CMPWR330SF; BU33JA2DG-CTR; BD3570FP-E2; BD3570FP-TR;
Introduction Date: October 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-CMPWR330SA 242647-CMPWR330SA
Product Name 3.3V 0.4A SOIC LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 746-A5929KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3302AR2 - 860286-ADP3302AR2 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
View Details
2 suppliers