onsemi Integrated Circuits(ICs) CMPWR101S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 242641-CMPWR101S Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CMPWR101 Alternative Parts (Cross-Reference): CMPWR101R; SG2004-3.3XS/TR; BU33JA2DG-CTR; BU33SD2MG-MTR; Introduction Date: October 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 242641-CMPWR101S Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CMPWR101 Alternative Parts (Cross-Reference): CMPWR101R; SG2004-3.3XS/TR; BU33JA2DG-CTR; BU33SD2MG-MTR; Introduction Date: October 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 242641-CMPWR101S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
242641-CMPWR101S
Integrated Circuits(ICs) 242641-CMPWR101S
Manufacturer: ON Semiconductor Win Source Part Number: 242641-CMPWR101S Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: CMPWR101 Alternative Parts (Cross-Reference): CMPWR101R; SG2004-3.3XS/TR; BU33JA2DG-CTR; BU33SD2MG-MTR; Introduction Date: October 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 242641-CMPWR101S
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: CMPWR101
Alternative Parts (Cross-Reference): CMPWR101R; SG2004-3.3XS/TR; BU33JA2DG-CTR; BU33SD2MG-MTR;
Introduction Date: October 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 0.25A SOIC LDO Voltage Regulator IC
699-CMPWR101S
3.3V 0.25A SOIC LDO Voltage Regulator IC 699-CMPWR101S
LDO Regulator Pos 3.3V 0.25A 8-Pin SOIC T/R Product overview: CMPWR101S from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CMPWR101S can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.25A 8-Pin SOIC T/R Product overview: CMPWR101S from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CMPWR101S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 242641-CMPWR101S 699-CMPWR101S
Product Name Integrated Circuits(ICs) 3.3V 0.25A SOIC LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 277021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
IOUT 0.0200 amps
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27421YZFR-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers