600 mA Dual Input SmartOR¿ Power Switch, Micro 8 lead Surface Mount, 4000-REEL Product overview: CMPWR025R from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 600 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, 600 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CMPWR025R can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 050404-CMPWR025R
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Dropout (Typical): 0.125V @ 600mA
Number of Regulators: 1
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-MSOP
Maximum Input Voltage: 5.5V
Operating Supply Current: 50μA
Control Protection Operating Temperature: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC 1 Output 600mA 8-MSOP
IC REG LINEAR 600MA 8MSOP
IC REG LINEAR 600MA 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-CMPWR025R | 050404-CMPWR025R | CMPWR025R-ND | CMPWR025R | CMPWR025R |
| Product Name | Dual SMD 600 mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CMPWR025R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; MSOP | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| IQ | 5.00E-5 amps | 5.00E-5 amps | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |