onsemi EMI/RFI Filters (LC, RC Networks) - CM6300 CM6300

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029577-CM6300 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.027" (0.69mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 16.7pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029577-CM6300 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.027" (0.69mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 16.7pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM6300
CM6300
EMI/RFI Filters (LC, RC Networks) - CM6300 CM6300
Manufacturer: ON Semiconductor Win Source Part Number: 1029577-CM6300 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.027" (0.69mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 16.7pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1029577-CM6300
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.027" (0.69mm)
Number of Channels: 3
Filter Order: 2nd
Resistance - Channel (Ohms): 47, 100
Values: R = 47 Ohms, 100 Ohms, C = 16.7pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM6300
Product Name EMI/RFI Filters (LC, RC Networks) - CM6300
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-1049-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23380 MHz
View Details
2 suppliers
Low Pass Filter - 5o27180260 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 55 C (-40 to 131 F)
Fc 0.0 to 1600 MHz
View Details