16 V Transient Voltage Suppressor with Integrated Fuse Product overview: CM6136 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM6136 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962020-CM6136
Packaging: Tape and Reel
Direction: Unidirectional
Number of Pins: 4
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CM6136 | 962020-CM6136 |
| Product Name | 16 V TVS Protection Diode | TVS - TVS - Diodes - CM6136 |
| Configuration | Single |