onsemi Circuit Protection - TVS - Diodes CM6116

Description
Win Source Part Number: 1008532-CM6116 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Breakdown (Min): 16V Voltage - Clamping (Max) @ Ipp: 20V Power Line Protection: No Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.8x0.8) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: CM611 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1008532-CM6116 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Breakdown (Min): 16V Voltage - Clamping (Max) @ Ipp: 20V Power Line Protection: No Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.8x0.8) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: CM611 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1008532-CM6116 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1008532-CM6116
Circuit Protection - TVS - Diodes 1008532-CM6116
Win Source Part Number: 1008532-CM6116 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Breakdown (Min): 16V Voltage - Clamping (Max) @ Ipp: 20V Power Line Protection: No Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.8x0.8) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: CM611 Product Status: Obsolete

Win Source Part Number: 1008532-CM6116
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Breakdown (Min): 16V
Voltage - Clamping (Max) @ Ipp: 20V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 4-UFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.8x0.8)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: CM611
Product Status: Obsolete

Buy Now
Singapore, Singapore
TVS Protection Diode
144-CM6116
TVS Protection Diode 144-CM6116
DIODE TVS DIODE, Transient Suppressor Product overview: CM6116 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM6116 can be used for catalog matching and distributor lookup.

DIODE TVS DIODE, Transient Suppressor Product overview: CM6116 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM6116 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM6116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM6116
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM6116
TVS DIODE 20VC 4WLCSP

TVS DIODE 20VC 4WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1008532-CM6116 144-CM6116 CM6116
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 4-UFBGA, WLCSP Tape and Reel 4-WLCSP (0.8x0.8)
VC 20 volts 20 volts
VBR 16 volts 16 volts
Unlock Full Specs
to access all available technical data