The CM3202-00DE is a dual-output low noise linear regulator designed specifically for DDR-SDRAM applications, compliant with SSTL-2 and SSTL-3 specifications. It can provide a continuous output current of up to 2 A for the VDDQ supply and can source or sink 2 A for the VTT supply. The regulator features a typical dropout voltage of 500 mV at 2 A load current, ensuring efficient operation. This device offers excellent load and line regulation, fast transient response, and includes built-in over-current protection and thermal shutdown at 170°C. It supports Suspend-To-RAM (STR) and ACPI compliance, with a shutdown mode that tri-states VTT to reduce quiescent current. The CM3202-00DE is housed in an 8-lead WDFN package, which provides low thermal resistance suitable for high power dissipation at ambient temperatures up to 85°C. It operates over an industrial temperature range of -40°C to 85°C, making it suitable for various applications including desktop computers, servers, and networking equipment.
- Converter, DDR Voltage Regulator IC 2 Output 8-WDFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CM3202-00DE |
| Product Name | Special Purpose Regulators |
| Type | 8-WDFN Exposed Pad |