HDMI Transmitter 38-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 013198-CM2031-A0TR
Packaging: Reel - TR
Type: HDMI Transmitter
Applications: Consumer Electronics, DVD-RW Players, Set Top Box
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 38-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC HDMI TRANSMITTER 38TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | CM2031-A0TROSTR-ND | 013198-CM2031-A0TR | CM2031-A0TR | CM2031-A0TR |
| Product Name | Specialized ICs | Specialized ICs - CM2031-A0TR | Specialized ICs | Specialized ICs |