Manufacturer: ON Semiconductor
Win Source Part Number: 013195-CM2020-00TR
Packaging: Reel - TR
Type: HDMI Transmitter
Applications: Consumer Electronics, DVD-RW Players, Set Top Box
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Alternative Parts (Cross-Reference): TPD12S521DBTR; CM2020-00TS; CM2020-00TR; CM2020-01TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
HDMI Port Protection 38-TSSOP
IC HDMI PROTECTOR 38TSSOP
HDMI Port Protection 38-TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 013195-CM2020-00TR | CM2020-00TROSTR-ND | CM2020-00TR | CM2020-00TR |
| Product Name | Specialized ICs - CM2020-00TR | Specialized ICs | Specialized ICs | Specialized ICs |