onsemi Filters - EMI/RFI Filters (LC, RC Networks) CM1631-04DE

Description
Win Source Part Number: 1052471-CM1631-04DE Category: Filters>EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tape & Reel (TR) Applications: Data Lines for Mobile Devices Standard Package: 3,000 Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 4 Attenuation Value: 30dB @ 800MHz ~ 6GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 15pF ESD Protection: Yes Package / Case: 8-UFDFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.053" W (1.70mm x 1.35mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: onsemi Other Names: ONSONSCM1631-04DE,21 56-CM1631-04DE-ONTR Base Product Number: CM1631 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052471-CM1631-04DE Category: Filters>EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tape & Reel (TR) Applications: Data Lines for Mobile Devices Standard Package: 3,000 Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 4 Attenuation Value: 30dB @ 800MHz ~ 6GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 15pF ESD Protection: Yes Package / Case: 8-UFDFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.053" W (1.70mm x 1.35mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: onsemi Other Names: ONSONSCM1631-04DE,21 56-CM1631-04DE-ONTR Base Product Number: CM1631 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1052471-CM1631-04DE - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1052471-CM1631-04DE
Filters - EMI/RFI Filters (LC, RC Networks) 1052471-CM1631-04DE
Win Source Part Number: 1052471-CM1631-04DE Category: Filters>EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tape & Reel (TR) Applications: Data Lines for Mobile Devices Standard Package: 3,000 Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 4 Attenuation Value: 30dB @ 800MHz ~ 6GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 15pF ESD Protection: Yes Package / Case: 8-UFDFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.067" L x 0.053" W (1.70mm x 1.35mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: onsemi Other Names: ONSONSCM1631-04DE,21 56-CM1631-04DE-ONTR Base Product Number: CM1631 Product Status: Obsolete

Win Source Part Number: 1052471-CM1631-04DE
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tape & Reel (TR)
Applications: Data Lines for Mobile Devices
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.022" (0.55mm)
Number of Channels: 4
Attenuation Value: 30dB @ 800MHz ~ 6GHz
Filter Order: 2nd
Center / Cutoff Frequency: 110MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 15pF
ESD Protection: Yes
Package / Case: 8-UFDFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.067" L x 0.053" W (1.70mm x 1.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: onsemi
Other Names: ONSONSCM1631-04DE,2156-CM1631-04DE-ONTR
Base Product Number: CM1631
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1052471-CM1631-04DE
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data