The CM1631-04DE is a quad-channel LCD and camera EMI filter array with integrated ESD protection, housed in an 8-lead UDFN package measuring 1.70 mm x 1.35 mm x 0.50 mm. Each channel features a pi-filter configuration with 100 Ω resistance and 15 pF capacitance, delivering a cutoff frequency of 110 MHz and greater than 35 dB attenuation at 1 GHz. The device provides ±15 kV ESD protection per channel per IEC61000-4-2 Level 4 and ±30 kV protection per MIL-STD-883 Method 3015 (HBM). It operates from -40°C to +85°C and is RoHS compliant with lead-free finishing, supplied in 3000-unit tape and reel packaging.
4-, 6- and 8-Channel LCD and Camera EMI Filter Arrays with ESD Protection 4-Channel, UDFN8, 1.7x1.35, 0.4P, 3000-REEL Product overview: CM1631-04DE from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Quad, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1631-04DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-CM1631-04DE |
| Product Name | Quad EMI RFI Filter |
| Filter Category | Active Filter |