onsemi Emi Filter Type Onsemi CM1624-08DE.

Description
EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:RLC Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:CM162 Series RoHS Compliant: Yes
Datasheet
Description
EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:RLC Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:CM162 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Filter Type Onsemi - 25AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter Type Onsemi
25AC6900
Emi Filter Type Onsemi 25AC6900
EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:RLC Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:CM162 Series RoHS Compliant: Yes

EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:RLC Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:CM162 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 25AC6900
Product Name Emi Filter Type Onsemi
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX7444ESA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
Specs
Filter Category Ceramic Filter
Applications Commercial; Communications; Industrial; Military
Fc 1.89E6 kHz
View Details