onsemi Diode, Emi Filter, Esd, 8Ch 16-Udfn; Emi Filter Type Onsemi CM1624-08DE

Description
DIODE, EMI FILTER, ESD, 8CH 16-UDFN; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:RLC Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:-; Diode Case Style:UDFN RoHS Compliant: Yes
Datasheet
Description
DIODE, EMI FILTER, ESD, 8CH 16-UDFN; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:RLC Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:-; Diode Case Style:UDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Emi Filter, Esd, 8Ch 16-Udfn; Emi Filter Type Onsemi - 55T2137 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Emi Filter, Esd, 8Ch 16-Udfn; Emi Filter Type Onsemi
55T2137
Diode, Emi Filter, Esd, 8Ch 16-Udfn; Emi Filter Type Onsemi 55T2137
DIODE, EMI FILTER, ESD, 8CH 16-UDFN; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:RLC Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:-; Diode Case Style:UDFN RoHS Compliant: Yes

DIODE, EMI FILTER, ESD, 8CH 16-UDFN; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:RLC Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:-; Diode Case Style:UDFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 55T2137
Product Name Diode, Emi Filter, Esd, 8Ch 16-Udfn; Emi Filter Type Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF PIN Diode - SMP1321-073LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
View Details