onsemi 20pF EMI RFI Filter CM1457-08CP

Description
EMI Filter, 8-Ch, 20pF, 45R, 70nH, ESD, WLCSP20 Product overview: CM1457-08CP from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1457-08CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMI Filter, 8-Ch, 20pF, 45R, 70nH, ESD, WLCSP20 Product overview: CM1457-08CP from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1457-08CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20pF EMI RFI Filter - 835-CM1457-08CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20pF EMI RFI Filter
835-CM1457-08CP
20pF EMI RFI Filter 835-CM1457-08CP
EMI Filter, 8-Ch, 20pF, 45R, 70nH, ESD, WLCSP20 Product overview: CM1457-08CP from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1457-08CP can be used for catalog matching and distributor lookup.

EMI Filter, 8-Ch, 20pF, 45R, 70nH, ESD, WLCSP20 Product overview: CM1457-08CP from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1457-08CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
END - OF - LIFE - CM1457-08CP
1162015-CM1457-08CP
END - OF - LIFE - CM1457-08CP 1162015-CM1457-08CP
Manufacturer: ON Semiconductor Win Source Part Number: 1162015-CM1457-08CP Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 20-WFBGA, WLCSP Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (Pi) Height: 0.027" (0.69mm) Size: 0.129" L x 0.041" W (3.27mm x 1.05mm) Current: 15mA Number of Channels: 8 Attenuation Value: -35dB @ 800MHz ~ 2.7GHz Filter Order: 5th Center / Cutoff Frequency: 300MHz (Cutoff) Resistance - Channel (Ohms): 45 Values: L = 70nH (Total), C = 12.5pF (Total) ESD Protection: Yes Family Name: CM1457 Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: May 14, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1162015-CM1457-08CP
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFBGA, WLCSP
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: LC (Pi)
Height: 0.027" (0.69mm)
Size: 0.129" L x 0.041" W (3.27mm x 1.05mm)
Current: 15mA
Number of Channels: 8
Attenuation Value: -35dB @ 800MHz ~ 2.7GHz
Filter Order: 5th
Center / Cutoff Frequency: 300MHz (Cutoff)
Resistance - Channel (Ohms): 45
Values: L = 70nH (Total), C = 12.5pF (Total)
ESD Protection: Yes
Family Name: CM1457
Categories: Filters
Manufacturer Homepage: www.onsemi.com
Introduction Date: May 14, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-CM1457-08CP 1162015-CM1457-08CP
Product Name 20pF EMI RFI Filter END - OF - LIFE - CM1457-08CP
Filter Category Active Filter
Standards and Certifications RoHS
Source Current (IS) 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive EMI RFI Filter - 844-QPQ2200QPCK - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - ML6429CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 7100 to 8400 kHz
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details