The CM1453-06CP is a 6-channel pi-style EMI filter array with ESD protection, designed for use in mobile handsets, LCD and camera data lines, and other portable electronics. It is packaged in a 15-bump custom Chip Scale Package (CSP) measuring 2.429 mm to 2.519 mm in length and 1.099 mm to 1.189 mm in width, with a 0.40 mm pitch and 0.25 mm solder ball size. Each channel features a 3-pole L-C filter with 9.5 pF capacitors and a 20 nH inductor, providing greater than -40 dB attenuation at 1 GHz and a -6 dB roll-off frequency of 380 MHz. The device offers ±15 kV ESD protection per IEC 61000-4-2 (contact discharge) and exceeds ±30 kV under HBM (MIL-STD-883 Method 3015). It operates from -40 °C to +85 °C, includes OptiGuard™ coating for reliability, and is RoHS compliant.
FILTER LC(PI) 20NH/9.5PF ESD SMD Product overview: CM1453-06CP from ON Semiconductor is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.5PF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 9.5PF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1453-06CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-CM1453-06CP |
| Product Name | SMD 9.5PF EMI RFI Filter |
| Filter Category | Active Filter |