The CM1442-06LP is a six-channel pi-style EMI filter array with integrated ESD protection, designed for EMI suppression in LCD and camera data lines of mobile devices. It is housed in a 15-bump chip-scale package (CSP) with a 2.360 mm x 1.053 mm footprint and 0.40 mm pitch. Each channel features a C-R-C network with 15 pF capacitance and 100 Ω resistance, providing a cut-off frequency of 120 MHz and greater than 30 dB attenuation at 1 GHz. The device offers ±15 kV ESD protection per IEC61000-4-2 Level 4 and ±30 kV HBM protection per MIL-STD-883 Method 3015. It operates from -40°C to +85°C and is RoHS-compliant with lead-free finishing.
EMI Filter with ESD Protection, 6-Channel, WLCSP15, 2.36x1.05, 3500-DSFTP Product overview: CM1442-06LP from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1442-06LP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-CM1442-06LP |
| Product Name | EMI RFI Filter |
| Filter Category | Active Filter |