onsemi EMI/RFI Filters (LC, RC Networks) - CM1440-06CP CM1440-06CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 915557-CM1440-06CP Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 30pF 15-WFBGA, WLCSP Package: Reel - TR Package: 15-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1440 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 915557-CM1440-06CP Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 30pF 15-WFBGA, WLCSP Package: Reel - TR Package: 15-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1440 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1440-06CP
CM1440-06CP
EMI/RFI Filters (LC, RC Networks) - CM1440-06CP CM1440-06CP
Manufacturer: ON Semiconductor Win Source Part Number: 915557-CM1440-06CP Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 30pF 15-WFBGA, WLCSP Package: Reel - TR Package: 15-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM1440 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: ON Semiconductor
Win Source Part Number: 915557-CM1440-06CP
Operating Temperature Range: -40°C ~ 85°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 30pF 15-WFBGA, WLCSP
Package: Reel - TR
Package: 15-WFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CM1440
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1440-06CP
Product Name EMI/RFI Filters (LC, RC Networks) - CM1440-06CP
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 16.19 - 17.72 GHz Bandpass Filter - MFBP-00030PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16190 to 17720 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
High Pass Filter - 5o2871910 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 800 to 4000 MHz
View Details
3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details