The CM1431-04DE is a four-channel pi-style EMI filter array with integrated ESD protection, housed in an 8-lead WDFN package measuring 1.7 mm × 1.35 mm with a 0.40 mm pitch. Each channel features a 15 pF capacitor, 100 Ω resistor, and 15 pF capacitor network with a cutoff frequency of 120 MHz and typical attenuation of 35 dB at 1 GHz. The device provides ±15 kV ESD protection per channel per IEC 61000-4-2 Level 4 and exceeds ±30 kV under Human Body Model (HBM) testing. It operates from -40 to +85 °C and is RoHS compliant with lead-free finishing. The part is supplied in 3000-unit tape and reel packaging.
LCD and Camera EMI Filter Array with ESD Protection, WDFN8 1.7x1.35, 0.4P, 3000-REEL Product overview: CM1431-04DE from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1431-04DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-CM1431-04DE |
| Product Name | EMI RFI Filter |
| Filter Category | Active Filter |