The CM1423-03CP is an EMI filter array with ESD protection designed for Secure Digital (SD) card interfaces in portable electronics. It integrates six Pi-filter channels (12pF-100Ω-12pF) and ESD protection diodes on all I/O pins, offering ±15 kV ESD protection per IEC 61000-4-2 and ±30 kV per MIL-STD-883 Method 3015. The device is housed in a 20-bump chip-scale package with a 4.000 mm × 1.458 mm footprint and features OptiGuard coating for improved reliability. It operates from -40°C to +85°C and provides better than 25 dB attenuation at 1 GHz. The package is lead-free and RoHS compliant.
Secure Digital Card EMI Filter Array with ESD Protection Secure Digital Card EMI Filter Array with ESD Protection, WLCSP20, 4x1.46, 3500-DSFTP Product overview: CM1423-03CP from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1423-03CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-CM1423-03CP |
| Product Name | EMI RFI Filter |
| Filter Category | Active Filter |