The CM1416 is a dual-channel EMI filter array with ESD protection designed for headset speaker ports in portable electronics. It features a Pi-style C-R-C network with 117pF-2Ω-117pF values and integrated avalanche-type ESD diodes on each pin, providing ±30kV ESD protection per IEC 61000-4-2 Level 4. The device is packaged in a 5-bump Chip Scale Package (CSP) with a footprint of 0.96mm × 1.33mm and offers RoHS-compliant, lead-free finishing. It operates from -40°C to +85°C and provides greater than 30dB attenuation at 1GHz.
EMI Filter with ESD Protection, 2-Channel, WLCSP5, 1.33x0.96, 3500-DSFTP Product overview: CM1416-03CP from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Dual, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1416-03CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-CM1416-03CP |
| Product Name | Dual EMI RFI Filter |
| Filter Category | Active Filter |