9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
4-Channel Low Cap ESD Protection SOT23-6
4-Channel Low Cap ESD Protection SOT23-6
4-Channel Low Cap ESD Protection SOT23-6
ESD Diode Array, Uni-Dir, 5.5V, 6-Pin SC-74 SMT Product overview: CM1293A-04SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1293A-04SO can be used for catalog matching and distributor lookup.
9.9V 3.3V SC-74 Electrostatic and Surge Protection (TVS/ESD) ROHS
ESD PROTECTION DIODE, 3.3V, SC-74; Clamping Voltage Vc Max:9.9V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1293A Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS DIODE 3.3VWM 9.9VC SC74
TVS DIODE 3.3VWM 9.9VC SC74
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1293A-04SOOSCT-ND | 7862899 | 7862899P | 144-CM1293A-04SO | CM1293A-04SO | 81Y5958 | CM1293A-04SO | CM1293A-04SO |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 5.5V TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Esd Protection Diode, 3.3V, Sc-74; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | SC-74; SOT457; SC-74, SOT-457 | Sc-74 | SC-74; SC-74 | SC-74 | SC-74 | SC-74 | SOT457; SC-74, SOT-457 | |
| VC | 9.9 volts | 9.9 volts | 9.9 volts | 9.9 volts | ||||
| IFSM | 1 amps | |||||||
| Tj | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |