onsemi TVS Diodes CM1293A-04MR

Description
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
Request a Quote Datasheet
Description
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CM1293A-04MR-ND - DigiKey
Thief River Falls, MN, United States
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
5.5V MSOP TVS Protection Diode - 144-CM1293A-04MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V MSOP TVS Protection Diode
144-CM1293A-04MR
5.5V MSOP TVS Protection Diode 144-CM1293A-04MR
Uni-Dir Diode Array 5.5V 10-Pin MSOP SMT ESD Suppressor Product overview: CM1293A-04MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1293A-04MR can be used for catalog matching and distributor lookup.

Uni-Dir Diode Array 5.5V 10-Pin MSOP SMT ESD Suppressor Product overview: CM1293A-04MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1293A-04MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CM1293A-04MR - 1029534-CM1293A-04MR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CM1293A-04MR
1029534-CM1293A-04MR
TVS - TVS - Diodes - CM1293A-04MR 1029534-CM1293A-04MR
Manufacturer: ON Semiconductor Win Source Part Number: 1029534-CM1293A-04MR Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP STAND-OFF Voltage (Vwm): 3.3V Max Clamping Voltage: 9.9V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1029534-CM1293A-04MR
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
STAND-OFF Voltage (Vwm): 3.3V
Max Clamping Voltage: 9.9V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1293A-04MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1293A-04MR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1293A-04MR
TVS DIODE 3.3VWM 9.9VC 10MSOP

TVS DIODE 3.3VWM 9.9VC 10MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CM1293A-04MR-ND 144-CM1293A-04MR 1029534-CM1293A-04MR CM1293A-04MR
Product Name TVS Diodes 5.5V MSOP TVS Protection Diode TVS - TVS - Diodes - CM1293A-04MR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" MSOP 10-MSOP 10-MSOP
VC 9.9 volts 9.9 volts 9.9 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data