9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Uni-Dir Diode Array 5.5V 4-Pin SOT-143 ESD Suppressor Product overview: CM1293A-02SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1293A-02SR can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 9.9VC SOT143-4
DIODE, ESD PROTECTION, 3.3V, 1.5PF; Clamping Voltage Vc Max:9.9V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1293A Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 9.9VC SOT143-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1293A-02SROSCT-ND | 144-CM1293A-02SR | CM1293A-02SR | 81Y5957 | CM1293A-02SR |
| Product Name | TVS Diodes | 5.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 3.3V, 1.5Pf; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Configuration | Single | Single | |||
| Package | TO-253-4, TO-253AA | SOT-143 | SOT143; SOT-143 | TO-253-4, TO-253AA | |
| VC | 9.9 volts | 9.9 volts | 9.9 volts | ||
| IFSM | 1 amps |