9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
9.9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Manufacturer: ON Semiconductor
Win Source Part Number: 1029533-CM1293A-02SO
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-74
STAND-OFF Voltage (Vwm): 3.3V
Max Clamping Voltage: 9.9V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Alternative Parts (Cross-Reference): USBLC6-2SC6; PJUSBLC6-2; CM1231-02SO;
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
ESD Suppressor Diode Array, Uni-Dir, 5.5V, 6-Pin SC-74 SMT Product overview: CM1293A-02SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1293A-02SO can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 9.9VC SC74
TVS DIODE 3.3VWM 9.9VC SC74
DIODE ARRAY, ESD PROTECTION, SC-74; Clamping Voltage Vc Max:9.9V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1293A Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | CM1293A-02SOOSTR-ND | 1029533-CM1293A-02SO | 144-CM1293A-02SO | CM1293A-02SO | CM1293A-02SO | 42AC1716 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CM1293A-02SO | 5.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode Array, Esd Protection, Sc-74; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | ||||
| Package | SC-74; SOT457; SC-74, SOT-457 | SC-74; SC-74 | SC-74 | SOT457; SC-74, SOT-457 | SC-74 | SC-74 |
| VC | 9.9 volts | 9.9 volts | 9.9 volts | 9.9 volts | ||
| IFSM | 1 amps | |||||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |