onsemi Circuit Protection - TVS - Diodes CM1250-04QG

Description
Manufacturer: onsemi Win Source Part Number: 1334839-CM1250-04QG Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 4 Voltage - Clamping (Max) @ Ipp: 8.5V Power Line Protection: No Supplier Device Package: 6-UDFN (1.45x1) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CM1250-04QGOSTR,2832 -CM1250-04QG-488,CM1 250-04QGOSCT,CM1250- 04QG-ND,2832-CM1250- 04QGTR,CM1250-04QGOS DKR Base Product Number: CM1250 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1334839-CM1250-04QG Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 4 Voltage - Clamping (Max) @ Ipp: 8.5V Power Line Protection: No Supplier Device Package: 6-UDFN (1.45x1) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CM1250-04QGOSTR,2832 -CM1250-04QG-488,CM1 250-04QGOSCT,CM1250- 04QG-ND,2832-CM1250- 04QGTR,CM1250-04QGOS DKR Base Product Number: CM1250 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1334839-CM1250-04QG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334839-CM1250-04QG
Circuit Protection - TVS - Diodes 1334839-CM1250-04QG
Manufacturer: onsemi Win Source Part Number: 1334839-CM1250-04QG Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 4 Voltage - Clamping (Max) @ Ipp: 8.5V Power Line Protection: No Supplier Device Package: 6-UDFN (1.45x1) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CM1250-04QGOSTR,2832 -CM1250-04QG-488,CM1 250-04QGOSCT,CM1250- 04QG-ND,2832-CM1250- 04QGTR,CM1250-04QGOS DKR Base Product Number: CM1250 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1334839-CM1250-04QG
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 4
Voltage - Clamping (Max) @ Ipp: 8.5V
Power Line Protection: No
Supplier Device Package: 6-UDFN (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CM1250-04QGOSTR,2832-CM1250-04QG-488,CM1250-04QGOSCT,CM1250-04QG-ND,2832-CM1250-04QGTR,CM1250-04QGOSDKR
Base Product Number: CM1250
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
TVS Diodes - CM1250-04QGOSTR-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.45x1)

8.5V Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.45x1)

Buy Now Datasheet
6.1V 7pF DFN TVS Protection Diode - 144-CM1250-04QG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.1V 7pF DFN TVS Protection Diode
144-CM1250-04QG
6.1V 7pF DFN TVS Protection Diode 144-CM1250-04QG
4Ch TVS Diode Array, 6.1V Clamping, 7pF, DFN, Unidirectional Product overview: CM1250-04QG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 7pF, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 7pF, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1250-04QG can be used for catalog matching and distributor lookup.

4Ch TVS Diode Array, 6.1V Clamping, 7pF, DFN, Unidirectional Product overview: CM1250-04QG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 7pF, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 7pF, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1250-04QG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1250-04QG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1250-04QG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1250-04QG
TVS DIODE 8.5VC 6UDFN

TVS DIODE 8.5VC 6UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1334839-CM1250-04QG CM1250-04QGOSTR-ND 144-CM1250-04QG CM1250-04QG
Product Name Circuit Protection - TVS - Diodes TVS Diodes 6.1V 7pF DFN TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 6-UFDFN 6-UFDFN Tape and Reel 6-UDFN (1.45x1)
Unlock Full Specs
to access all available technical data