onsemi TVS Diodes CM1242-07CP

Description
9.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
Request a Quote Datasheet
Description
9.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CM1242-07CPOSTR-ND - DigiKey
Thief River Falls, MN, United States
9.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)

9.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)

Buy Now Datasheet
SMD 5V 9.8V 5.8pF TVS Protection Diode - 144-CM1242-07CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 9.8V 5.8pF TVS Protection Diode
144-CM1242-07CP
SMD 5V 9.8V 5.8pF TVS Protection Diode 144-CM1242-07CP
TVS Diode, Bidirectional, 5V, 9.8V Clamp, 5.8pF, 0201 SMD Product overview: CM1242-07CP from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 9.8V, 5.8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 9.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1242-07CP can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 5V, 9.8V Clamp, 5.8pF, 0201 SMD Product overview: CM1242-07CP from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 9.8V, 5.8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 9.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1242-07CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Diode, 1-Channel, 0201, Csp; Clamping Voltage Vc Max Onsemi - 52T7663 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 1-Channel, 0201, Csp; Clamping Voltage Vc Max Onsemi
52T7663
Esd Protection Diode, 1-Channel, 0201, Csp; Clamping Voltage Vc Max Onsemi 52T7663
ESD PROTECTION DIODE, 1-CHANNEL, 0201, CSP; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 1-CHANNEL, 0201, CSP; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1242-07CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1242-07CP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1242-07CP
TVS DIODE 5VWM 9.8VC 2WLCSP

TVS DIODE 5VWM 9.8VC 2WLCSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number CM1242-07CPOSTR-ND 144-CM1242-07CP 52T7663 CM1242-07CP
Product Name TVS Diodes SMD 5V 9.8V 5.8pF TVS Protection Diode Esd Protection Diode, 1-Channel, 0201, Csp; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-XFBGA, WLCSP Tape and Reel 2-WLCSP (0.6x0.3)
VC 9.8 volts 9.8 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data