onsemi Diode, Esd, 1.2Pf, Wdfn, Full Reel; Clamping Voltage Vc Max Onsemi CM1241-04D4

Description
DIODE, ESD, 1.2pF, WDFN, FULL REEL; Clamping Voltage Vc Max:9.64V; Diode Case Style:WDFN; No. of Pins:8Pins; Operating Voltage:14.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Description
DIODE, ESD, 1.2pF, WDFN, FULL REEL; Clamping Voltage Vc Max:9.64V; Diode Case Style:WDFN; No. of Pins:8Pins; Operating Voltage:14.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd, 1.2Pf, Wdfn, Full Reel; Clamping Voltage Vc Max Onsemi - 99R2534 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd, 1.2Pf, Wdfn, Full Reel; Clamping Voltage Vc Max Onsemi
99R2534
Diode, Esd, 1.2Pf, Wdfn, Full Reel; Clamping Voltage Vc Max Onsemi 99R2534
DIODE, ESD, 1.2pF, WDFN, FULL REEL; Clamping Voltage Vc Max:9.64V; Diode Case Style:WDFN; No. of Pins:8Pins; Operating Voltage:14.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, ESD, 1.2pF, WDFN, FULL REEL; Clamping Voltage Vc Max:9.64V; Diode Case Style:WDFN; No. of Pins:8Pins; Operating Voltage:14.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 99R2534
Product Name Diode, Esd, 1.2Pf, Wdfn, Full Reel; Clamping Voltage Vc Max Onsemi
Supply Voltage (VS) 14.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 1-20P UL Recoginzed - G20CAR120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details
Varistors - 1386055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details