10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 16-TDFN EEP (4x1.6)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1238-08DE-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 16-WFDFN Exposed Pad |
| VC | 10 volts |