onsemi TVS Diodes CM1231-02SO

Description
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CM1231-02SOOSDKR-ND - DigiKey
Thief River Falls, MN, United States
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - CM1231-02SOOSCT-ND - DigiKey
Thief River Falls, MN, United States
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - CM1231-02SOOSTR-ND - DigiKey
Thief River Falls, MN, United States
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5V 1.5pF SOT-23 TVS Protection Diode
144-CM1231-02SO
5V 1.5pF SOT-23 TVS Protection Diode 144-CM1231-02SO
Bidirectional TVS Diode Array, 5V, 1.5pF, SOT-23-6 Product overview: CM1231-02SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 1.5pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 1.5pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1231-02SO can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode Array, 5V, 1.5pF, SOT-23-6 Product overview: CM1231-02SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 1.5pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 1.5pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1231-02SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CM1231-02SO - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
CM1231-02SO
TVS Diodes CM1231-02SO
TVS DIODE 5VWM 9VC SOT23-6

TVS DIODE 5VWM 9VC SOT23-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1231-02SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1231-02SO
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1231-02SO
TVS DIODE 5VWM 9VC SOT23-6

TVS DIODE 5VWM 9VC SOT23-6

Supplier's Site
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Onsemi - 81Y5956 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Onsemi
81Y5956
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Onsemi 81Y5956
DIODE, ESD PROTECTION, 5V, SOT-23; Clamping Voltage Vc Max:9V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:XtremeESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOT-23; Clamping Voltage Vc Max:9V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:XtremeESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number CM1231-02SOOSDKR-ND 144-CM1231-02SO CM1231-02SO CM1231-02SO 81Y5956
Product Name TVS Diodes 5V 1.5pF SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package SOT23; SOT-23-6 Tape and Reel SOT23; SOT-23-6 SOT23; SOT-23-6
VC 9 volts 9 volts 9 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data