onsemi END - OF - LIFE - CM1230-J2CP CM1230-J2CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162000-CM1230-J2CP Packaging: Reel - TR Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-WFBGA, WLCSP Applications: General Mounting: SMD Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power Line Protection: Yes Family Name: CM1230-J2CP Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-WLCSP (0.96x0.96) Maximum Clamping Voltage: 9.8V (Typ) Alternative Parts (Cross-Reference): MAX3202EEWS+T; MAX3202EEWS+TG45; MAX3202EEBS-T; Introduction Date: October 10, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162000-CM1230-J2CP Packaging: Reel - TR Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-WFBGA, WLCSP Applications: General Mounting: SMD Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power Line Protection: Yes Family Name: CM1230-J2CP Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-WLCSP (0.96x0.96) Maximum Clamping Voltage: 9.8V (Typ) Alternative Parts (Cross-Reference): MAX3202EEWS+T; MAX3202EEWS+TG45; MAX3202EEBS-T; Introduction Date: October 10, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CM1230-J2CP - 1162000-CM1230-J2CP - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CM1230-J2CP
1162000-CM1230-J2CP
END - OF - LIFE - CM1230-J2CP 1162000-CM1230-J2CP
Manufacturer: ON Semiconductor Win Source Part Number: 1162000-CM1230-J2CP Packaging: Reel - TR Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-WFBGA, WLCSP Applications: General Mounting: SMD Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power Line Protection: Yes Family Name: CM1230-J2CP Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-WLCSP (0.96x0.96) Maximum Clamping Voltage: 9.8V (Typ) Alternative Parts (Cross-Reference): MAX3202EEWS+T; MAX3202EEWS+TG45; MAX3202EEBS-T; Introduction Date: October 10, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1162000-CM1230-J2CP
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-WFBGA, WLCSP
Applications: General
Mounting: SMD
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power Line Protection: Yes
Family Name: CM1230-J2CP
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-WLCSP (0.96x0.96)
Maximum Clamping Voltage: 9.8V (Typ)
Alternative Parts (Cross-Reference): MAX3202EEWS+T; MAX3202EEWS+TG45; MAX3202EEBS-T;
Introduction Date: October 10, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1162000-CM1230-J2CP
Product Name END - OF - LIFE - CM1230-J2CP
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

4320W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-4320W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S260D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 26 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details