9.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.96x0.96)
TVS Diode Array, 1.2pF, 6V BV, 9.8V Clamp, 2-Ch, WLCSP4 Product overview: CM1230-02CP from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.2pF, 6V, 9.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.2pF, 6V, 9.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1230-02CP can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 9.8VC 4WLCSP
TVS Diodes / ESD Suppressors 2 Ch. ESD Protection
TVS DIODE 3.3VWM 9.8VC 4WLCSP
ESD PROTECTION ARRAY, 5.5V, WLCSP-4; Clamping Voltage Vc Max:9.8V; Diode Case Style:WLCSP; No. of Pins:4Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:CM1230 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION ARRAY, 5.5V, WLCSP-4, FULL REEL; Clamping Voltage Vc Max:9.8V; Diode Case Style:WLCSP; No. of Pins:4Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:CM1230 Series; Automotive Qualification Standard:-RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays |
| Product Number | CM1230-02CPOSTR-ND | 144-CM1230-02CP | CM1230-02CP | CM1230-02CP | CM1230-02CP | 85W3229 | 99R2527 |
| Product Name | TVS Diodes | 1.2pF 6V 9.8V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Array, 5.5V, Wlcsp-4; Clamping Voltage Vc Max Onsemi | Esd Protection Array, 5.5V, Wlcsp-4, Full Reel; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||||
| Package | 4-WFBGA, WLCSP | Tape and Reel | 4-WFBGA, WLCSP | WLCSP-4 | 4-WLCSP (0.96x0.96) | WLCSP | WLCSP |
| VC | 9.8 volts | 9.8 volts | 9.8 volts | ||||
| VBR | 6 volts | 6 volts | 6 volts | ||||
| IFSM | 1 amps |