onsemi TVS - TVS - Diodes - CM1214-01DE CM1214-01DE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029519-CM1214-01DE Packaging: Reel - TR Type: Zener Applications: Ethernet, RF Antenna Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 7V Minimum Breakdown Voltage: 10V Max Clamping Voltage: 10V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029519-CM1214-01DE Packaging: Reel - TR Type: Zener Applications: Ethernet, RF Antenna Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 7V Minimum Breakdown Voltage: 10V Max Clamping Voltage: 10V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CM1214-01DE - 1029519-CM1214-01DE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CM1214-01DE
1029519-CM1214-01DE
TVS - TVS - Diodes - CM1214-01DE 1029519-CM1214-01DE
Manufacturer: ON Semiconductor Win Source Part Number: 1029519-CM1214-01DE Packaging: Reel - TR Type: Zener Applications: Ethernet, RF Antenna Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 7V Minimum Breakdown Voltage: 10V Max Clamping Voltage: 10V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1029519-CM1214-01DE
Packaging: Reel - TR
Type: Zener
Applications: Ethernet, RF Antenna
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
TVS Protection Diode
144-CM1214-01DE
TVS Protection Diode 144-CM1214-01DE
ESD Suppressors 1 & 2 CH ESD PROTECTOR Product overview: CM1214-01DE from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1214-01DE can be used for catalog matching and distributor lookup.

ESD Suppressors 1 & 2 CH ESD PROTECTOR Product overview: CM1214-01DE from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1214-01DE can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1214-01DE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1214-01DE
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1214-01DE
TVS DIODE 7VWM 10VC SOT23-3

TVS DIODE 7VWM 10VC SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1029519-CM1214-01DE 144-CM1214-01DE CM1214-01DE
Product Name TVS - TVS - Diodes - CM1214-01DE TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236)
VWM 7 volts
IPPM 1 amps
VC 10 volts 10 volts
Unlock Full Specs
to access all available technical data